Kyocera Corporation Tantalum Capacitors THJB225K025RJN

Description
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-THJB225K025RJNCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB225K025RJNCT-ND
Tantalum Capacitors 478-THJB225K025RJNCT-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJB225K025RJNTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB225K025RJNTR-ND
Tantalum Capacitors 478-THJB225K025RJNTR-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJB225K025RJNDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB225K025RJNDKR-ND
Tantalum Capacitors 478-THJB225K025RJNDKR-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 2.2Uf, 25V, 4.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 09R1363 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 25V, 4.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx
09R1363
Capacitor Tant, 2.2Uf, 25V, 4.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx 09R1363
CAPACITOR TANT, 2.2UF, 25V, 4.5 OHM, 0.1, 1210; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:4.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 25V, 4.5 OHM, 0.1, 1210; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:4.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - THJB225K025RJN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
THJB225K025RJN
Capacitors - Tantalum Capacitors THJB225K025RJN
CAP TANT 2.2UF 10% 25V 1411

CAP TANT 2.2UF 10% 25V 1411

Supplier's Site
Tantalum Capacitors - THJB225K025RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJB225K025RJN
Tantalum Capacitors THJB225K025RJN
CAP TANT 2.2UF 10% 25V 1411

CAP TANT 2.2UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-THJB225K025RJNCT-ND 478-THJB225K025RJNDKR-ND 09R1363 THJB225K025RJN THJB225K025RJN
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 25V, 4.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details