AVX Corporation Tantalum Capacitors THJB106K016XJH

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-THJB106K016XJHTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB106K016XJHTR-ND
Tantalum Capacitors 478-THJB106K016XJHTR-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJB106K016XJH - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJB106K016XJH
Tantalum Capacitors THJB106K016XJH
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-THJB106K016XJHTR-ND THJB106K016XJH
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 276AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers