10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz
Surface Mount Tantalum Capacitor, THJ Series, 10 F, 10%, 16 V, 1210 [3225 Metric], B RoHS Compliant: Yes
CAP TANT 10UF 10% 16V 1411
CAP TANT 10UF 10% 16V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8999-6-ND | 478-8999-2-ND | 01X0111 | THJB106K016RJN | THJB106K016RJN |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Thj Series, 10 F, 10%, 16 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |