Kyocera Corporation Tantalum Capacitors THJB106K010AJN

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - THJB106K010AJN-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
THJB106K010AJN-ND
Tantalum Capacitors THJB106K010AJN-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - THJB106K010AJN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
THJB106K010AJN
Capacitors - Tantalum Capacitors THJB106K010AJN
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - THJB106K010AJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJB106K010AJN
Tantalum Capacitors THJB106K010AJN
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number THJB106K010AJN-ND THJB106K010AJN THJB106K010AJN
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details