AVX Corporation Tantalum Capacitors THJB105K035RJN

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-THJB105K035RJNTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB105K035RJNTR-ND
Tantalum Capacitors 478-THJB105K035RJNTR-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJB105K035RJNCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB105K035RJNCT-ND
Tantalum Capacitors 478-THJB105K035RJNCT-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJB105K035RJNDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJB105K035RJNDKR-ND
Tantalum Capacitors 478-THJB105K035RJNDKR-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJB105K035RJN - 899564-THJB105K035RJN - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - THJB105K035RJN
899564-THJB105K035RJN
Tantalum Capacitors - THJB105K035RJN 899564-THJB105K035RJN
Manufacturer: AVX Corporation Win Source Part Number: 899564-THJB105K035RJ N Series: THJ Operating Temperature Range: -55°C ~ 175°C Features: 1 µF Molded Tantalum Capacitors 35 V 1411 (3528 Metric), 1210 6.5Ohm @ 100kHz Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3854-6, 478-3854-1, 478-3854-2

Manufacturer: AVX Corporation
Win Source Part Number: 899564-THJB105K035RJN
Series: THJ
Operating Temperature Range: -55°C ~ 175°C
Features: 1 µF Molded Tantalum Capacitors 35 V 1411 (3528 Metric), 1210 6.5Ohm @ 100kHz
Package: 1411 (3528 Metric), 1210
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-3854-6, 478-3854-1, 478-3854-2

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 1uF 35V Capacitor
59-THJB105K035RJN
Automotive SMD 1uF 35V Capacitor 59-THJB105K035RJN
Cap Tant Solid 1uF 35V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 6.5 Ohm 175°C Automotive AEC-Q200 T/R Product overview: THJB105K035RJN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 35V, 6.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-THJB105K035RJN can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 35V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 6.5 Ohm 175°C Automotive AEC-Q200 T/R Product overview: THJB105K035RJN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 35V, 6.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-THJB105K035RJN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - THJB105K035RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJB105K035RJN
Tantalum Capacitors THJB105K035RJN
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site Datasheet
Capacitor Tant, 1Uf, 35V, 7.5 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 36K6442 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 35V, 7.5 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
36K6442
Capacitor Tant, 1Uf, 35V, 7.5 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 36K6442
CAPACITOR TANT, 1UF, 35V, 7.5 OHM, 0.1, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 35V, 7.5 OHM, 0.1, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Thj Series, 1 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 01X0109 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Thj Series, 1 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
01X0109
Surface Mount Tantalum Capacitor, Thj Series, 1 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 01X0109
Surface Mount Tantalum Capacitor, THJ Series, 1 F, 10%, 35 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, THJ Series, 1 F, 10%, 35 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - THJB105K035RJN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
THJB105K035RJN
Capacitors - Tantalum Capacitors THJB105K035RJN
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-THJB105K035RJNTR-ND 478-THJB105K035RJNDKR-ND 899564-THJB105K035RJN 59-THJB105K035RJN THJB105K035RJN 36K6442 01X0109 THJB105K035RJN
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - THJB105K035RJN Automotive SMD 1uF 35V Capacitor Tantalum Capacitors Capacitor Tant, 1Uf, 35V, 7.5 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Thj Series, 1 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details