Kyocera Corporation Tantalum Capacitors THJA685M016RJN

Description
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - THJA685M016RJN-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
THJA685M016RJN-ND
Tantalum Capacitors THJA685M016RJN-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJA685M016RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJA685M016RJN
Tantalum Capacitors THJA685M016RJN
CAP TANT 6.8UF 20% 16V 1206

CAP TANT 6.8UF 20% 16V 1206

Supplier's Site Datasheet
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx - 54J8294 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
54J8294
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx 54J8294
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - THJA685M016RJN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
THJA685M016RJN
Capacitors - Tantalum Capacitors THJA685M016RJN
CAP TANT 6.8UF 20% 16V 1206

CAP TANT 6.8UF 20% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number THJA685M016RJN-ND THJA685M016RJN 54J8294 THJA685M016RJN
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details