Kyocera Corporation Tantalum Capacitors THJA106K006RJN

Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.2Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-THJA106K006RJNDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJA106K006RJNDKR-ND
Tantalum Capacitors 478-THJA106K006RJNDKR-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJA106K006RJNTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJA106K006RJNTR-ND
Tantalum Capacitors 478-THJA106K006RJNTR-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-THJA106K006RJNCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJA106K006RJNCT-ND
Tantalum Capacitors 478-THJA106K006RJNCT-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJA106K006RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJA106K006RJN
Tantalum Capacitors THJA106K006RJN
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - THJA106K006RJN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
THJA106K006RJN
Capacitors - Tantalum Capacitors THJA106K006RJN
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site
Surface Mount Tantalum Capacitor, Thj Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 01X0104 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Thj Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
01X0104
Surface Mount Tantalum Capacitor, Thj Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 01X0104
Surface Mount Tantalum Capacitor, THJ Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, THJ Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 6.3V, 10%, Reel; Capacitance Kyocera Avx - 13AC4087 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 6.3V, 10%, Reel; Capacitance Kyocera Avx
13AC4087
Cap, 10Μf, 6.3V, 10%, Reel; Capacitance Kyocera Avx 13AC4087
CAP, 10µF, 6.3V, 10%, REEL; Capacitance:10µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:THJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:175°C; RoHS Compliant: Yes

CAP, 10µF, 6.3V, 10%, REEL; Capacitance:10µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:THJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:175°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-THJA106K006RJNDKR-ND 478-THJA106K006RJNTR-ND THJA106K006RJN THJA106K006RJN 01X0104 13AC4087
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Thj Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Cap, 10Μf, 6.3V, 10%, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers