Kyocera Corporation Tantalum Capacitors THJA104M035RJN

Description
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - THJA104M035RJN-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
THJA104M035RJN-ND
Tantalum Capacitors THJA104M035RJN-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz

Buy Now Datasheet
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx - 54J8283 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
54J8283
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx 54J8283
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - THJA104M035RJN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
THJA104M035RJN
Capacitors - Tantalum Capacitors THJA104M035RJN
CAP TANT 0.1UF 20% 35V 1206

CAP TANT 0.1UF 20% 35V 1206

Supplier's Site
Tantalum Capacitors - THJA104M035RJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJA104M035RJN
Tantalum Capacitors THJA104M035RJN
CAP TANT 0.1UF 20% 35V 1206

CAP TANT 0.1UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number THJA104M035RJN-ND 54J8283 THJA104M035RJN THJA104M035RJN
Product Name Tantalum Capacitors Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers