KYOCERA AVX Components Corporation Tantalum Capacitors THJA104K035HJN

Description
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-THJA104K035HJNTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-THJA104K035HJNTR-ND
Tantalum Capacitors 478-THJA104K035HJNTR-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz

Buy Now Datasheet
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 43X9458 - Newark, An Avnet Company
Chicago, IL, United States
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx
43X9458
Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx 43X9458
THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - THJA104K035HJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJA104K035HJN
Tantalum Capacitors THJA104K035HJN
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - THJA104K035HJN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
THJA104K035HJN
Capacitors - Tantalum Capacitors THJA104K035HJN
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-THJA104K035HJNTR-ND 43X9458 THJA104K035HJN THJA104K035HJN
Product Name Tantalum Capacitors Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers