CAP TANT 47UF 20% 63V 2-SMD
TANTALUM CAPACITOR, 47UF, 20%, 63V, 4350; Capacitance:47µF; Voltage(DC):63V; Capacitor Case / Package:4350 [110125 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:9; Failure Rate:-; Ripple Current:1.26A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | THH9476M063W0250U | 08X2489 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 47Uf, 20%, 63V, 4350; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 230 C (-67 to 446 F) | |
| Capacitance Range | 47 microF | 47 microF |