Kyocera Corporation Tantalum - Polymer Capacitors TCME477M004R0010E

Description
470µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 10mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 10mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCME477M004R0010ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCME477M004R0010ETR-ND
Tantalum - Polymer Capacitors 478-TCME477M004R0010ETR-ND
470µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 10mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 10mOhm @ 100kHz

Buy Now Datasheet
Cap, 470Uf, 4V, Tant, Polymer, Case E; Capacitance Kyocera Avx - 77AH1124 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 4V, Tant, Polymer, Case E; Capacitance Kyocera Avx
77AH1124
Cap, 470Uf, 4V, Tant, Polymer, Case E; Capacitance Kyocera Avx 77AH1124
CAP, 470UF, 4V, TANT, POLYMER, CASE E; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:E; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 470UF, 4V, TANT, POLYMER, CASE E; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:E; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 4V, Tant, Polymer, Case E; Capacitance Kyocera Avx - 77AH1123 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 4V, Tant, Polymer, Case E; Capacitance Kyocera Avx
77AH1123
Cap, 470Uf, 4V, Tant, Polymer, Case E; Capacitance Kyocera Avx 77AH1123
CAP, 470UF, 4V, TANT, POLYMER, CASE E; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:E; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 470UF, 4V, TANT, POLYMER, CASE E; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:E; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCME477M004R0010E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCME477M004R0010E
Capacitors - Tantalum - Polymer Capacitors TCME477M004R0010E
CAP TANT POLY 470UF 4V 2917

CAP TANT POLY 470UF 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TCME477M004R0010ETR-ND 77AH1124 TCME477M004R0010E
Product Name Tantalum - Polymer Capacitors Cap, 470Uf, 4V, Tant, Polymer, Case E; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details