47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm @ 100kHz
CAP, 47UF, 35V, TANT, POLYMER, CASE E; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E; ESR:0.06ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP, 47UF, 35V, TANT, POLYMER, CASE E; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E; ESR:0.06ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP TANT POLY 47UF 35V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCME476M035R0060ETR-ND | 478-TCME476M035R0060EDKR-ND | 50AJ0499 | TCME476M035R0060E |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |