Kyocera Corporation Tantalum - Polymer Capacitors TCME476M035R0045E

Description
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCME476M035R0045EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCME476M035R0045EDKR-ND
Tantalum - Polymer Capacitors 478-TCME476M035R0045EDKR-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 45mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCME476M035R0045ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCME476M035R0045ETR-ND
Tantalum - Polymer Capacitors 478-TCME476M035R0045ETR-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 45mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCME476M035R0045ECT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCME476M035R0045ECT-ND
Tantalum - Polymer Capacitors 478-TCME476M035R0045ECT-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 45mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Kyocera Avx - 50AJ0497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Kyocera Avx
50AJ0497
Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Kyocera Avx 50AJ0497
CAP, 47UF, 35V, TANT, POLYMER, CASE E; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 35V, TANT, POLYMER, CASE E; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Kyocera Avx - 50AJ0496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Kyocera Avx
50AJ0496
Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Kyocera Avx 50AJ0496
CAP, 47UF, 35V, TANT, POLYMER, CASE E; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 35V, TANT, POLYMER, CASE E; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCME476M035R0045E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCME476M035R0045E
Capacitors - Tantalum - Polymer Capacitors TCME476M035R0045E
CAP TANT POLY 47UF 35V 2917

CAP TANT POLY 47UF 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCME476M035R0045EDKR-ND 478-TCME476M035R0045ETR-ND 50AJ0497 TCME476M035R0045E
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Tantalum Capacitors - TDL226K025S1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details