Kyocera Corporation Tantalum - Polymer Capacitors TCME336M035R0060E

Description
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-12541-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12541-2-ND
Tantalum - Polymer Capacitors 478-12541-2-ND
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Cap, 33Uf, 35V, Tant, Polymer, Case E; Capacitance Kyocera Avx - 99AC9713 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 35V, Tant, Polymer, Case E; Capacitance Kyocera Avx
99AC9713
Cap, 33Uf, 35V, Tant, Polymer, Case E; Capacitance Kyocera Avx 99AC9713
CAP, 33UF, 35V, TANT, POLYMER, CASE E; Capacitance:33µF; Voltage Rating:35V; Product Range:TCM Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:E; ESR:0.06ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33UF, 35V, TANT, POLYMER, CASE E; Capacitance:33µF; Voltage Rating:35V; Product Range:TCM Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:E; ESR:0.06ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCME336M035R0060E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCME336M035R0060E
Capacitors - Tantalum - Polymer Capacitors TCME336M035R0060E
CAP TANT POLY 33UF 35V 2917

CAP TANT POLY 33UF 35V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12541-2-ND 99AC9713 TCME336M035R0060E
Product Name Tantalum - Polymer Capacitors Cap, 33Uf, 35V, Tant, Polymer, Case E; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details