33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz
CAP TANT POLY 33UF 25V 2917
CAP, 33UF, 25V, TANT, POLYMER, CASE E; Capacitance:33µF; Voltage Rating:25V; Product Range:TCM Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:E; ESR:0.06ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12540-2-ND | TCME336M025R0060E | 99AC9712 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 33Uf, 25V, Tant, Polymer, Case E; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |