Kyocera Corporation Tantalum - Polymer Capacitors TCME108M002R0012E

Description
1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 12mOhm @ 100kHz
Request a Quote Datasheet
Description
1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 12mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCME108M002R0012ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCME108M002R0012ETR-ND
Tantalum - Polymer Capacitors 478-TCME108M002R0012ETR-ND
1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 12mOhm @ 100kHz

1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 12mOhm @ 100kHz

Buy Now Datasheet
Cap, 1000Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx - 50AJ0493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx
50AJ0493
Cap, 1000Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx 50AJ0493
CAP, 1000UF, 2.5V, TANT, POLYMER, CASE E; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:E; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

CAP, 1000UF, 2.5V, TANT, POLYMER, CASE E; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:E; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx - 50AJ0492 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx
50AJ0492
Cap, 1000Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx 50AJ0492
CAP, 1000UF, 2.5V, TANT, POLYMER, CASE E; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:E; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

CAP, 1000UF, 2.5V, TANT, POLYMER, CASE E; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:E; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCME108M002R0012E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCME108M002R0012E
Capacitors - Tantalum - Polymer Capacitors TCME108M002R0012E
CAP TANT POLY 1000UF 2.5V 2917

CAP TANT POLY 1000UF 2.5V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TCME108M002R0012ETR-ND 50AJ0493 TCME108M002R0012E
Product Name Tantalum - Polymer Capacitors Cap, 1000Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers