Kyocera Corporation Tantalum Capacitors TCM1C105M8R

Description
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCM1C105M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCM1C105M8RDKR-ND
Tantalum Capacitors 478-TCM1C105M8RDKR-ND
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric)

1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-TCM1C105M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCM1C105M8RCT-ND
Tantalum Capacitors 478-TCM1C105M8RCT-ND
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric)

1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-TCM1C105M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCM1C105M8RTR-ND
Tantalum Capacitors 478-TCM1C105M8RTR-ND
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric)

1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric)

Buy Now Datasheet
Tantalum Capacitors - TCM1C105M8R - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TCM1C105M8R
Tantalum Capacitors TCM1C105M8R
CAP TANT 1UF 20% 16V 0603

CAP TANT 1UF 20% 16V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCM1C105M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCM1C105M8R
Capacitors - Tantalum Capacitors TCM1C105M8R
CAP TANT 1UF 20% 16V 0603

CAP TANT 1UF 20% 16V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCM1C105M8RDKR-ND 478-TCM1C105M8RCT-ND TCM1C105M8R TCM1C105M8R
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF3R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details