Kyocera Corporation Tantalum Capacitors TCM1A475M8R

Description
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 9Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCM1A475M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCM1A475M8RCT-ND
Tantalum Capacitors 478-TCM1A475M8RCT-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 9Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 9Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCM1A475M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCM1A475M8RDKR-ND
Tantalum Capacitors 478-TCM1A475M8RDKR-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 9Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 9Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCM1A475M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCM1A475M8RTR-ND
Tantalum Capacitors 478-TCM1A475M8RTR-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 9Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 9Ohm

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
59-TCM1A475M8R
4.7UF 10V Capacitor 59-TCM1A475M8R
CAP TANT 4.7UF 20% 10V 0603 Product overview: TCM1A475M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCM1A475M8R can be used for catalog matching and distributor lookup.

CAP TANT 4.7UF 20% 10V 0603 Product overview: TCM1A475M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCM1A475M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TCM1A475M8R - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TCM1A475M8R
Tantalum Capacitors TCM1A475M8R
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCM1A475M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCM1A475M8R
Capacitors - Tantalum Capacitors TCM1A475M8R
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCM1A475M8RCT-ND 478-TCM1A475M8RDKR-ND 59-TCM1A475M8R TCM1A475M8R TCM1A475M8R
Product Name Tantalum Capacitors Tantalum Capacitors 4.7UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Tantalum Capacitors - TAC105K035P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers