4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 9Ohm
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 9Ohm
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 9Ohm
CAP TANT 4.7UF 20% 6.3V 0603
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCM0J475M8RTR-ND | 478-TCM0J475M8RDKR-ND | TCM0J475M8R |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |