Kyocera Corporation Tantalum - Polymer Capacitors - TCJY336M025R0060E TCJY336M025R0060E

Description
Manufacturer: AVX Corporation Win Source Part Number: 899286-TCJY336M025R0 060E Series: TCJ Operating Temperature Range: -55°C ~ 105°C Features: Molded Tantalum Polymer Capacitor 2917 (7343 Metric) 60mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.21.0050 Other Part Number: 478-13353-1, 478-13353-2, 478-13353-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 899286-TCJY336M025R0 060E Series: TCJ Operating Temperature Range: -55°C ~ 105°C Features: Molded Tantalum Polymer Capacitor 2917 (7343 Metric) 60mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.21.0050 Other Part Number: 478-13353-1, 478-13353-2, 478-13353-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - TCJY336M025R0060E - 899286-TCJY336M025R0060E - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - TCJY336M025R0060E
899286-TCJY336M025R0060E
Tantalum - Polymer Capacitors - TCJY336M025R0060E 899286-TCJY336M025R0060E
Manufacturer: AVX Corporation Win Source Part Number: 899286-TCJY336M025R0 060E Series: TCJ Operating Temperature Range: -55°C ~ 105°C Features: Molded Tantalum Polymer Capacitor 2917 (7343 Metric) 60mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.21.0050 Other Part Number: 478-13353-1, 478-13353-2, 478-13353-6

Manufacturer: AVX Corporation
Win Source Part Number: 899286-TCJY336M025R0060E
Series: TCJ
Operating Temperature Range: -55°C ~ 105°C
Features: Molded Tantalum Polymer Capacitor 2917 (7343 Metric) 60mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8532.21.0050
Other Part Number: 478-13353-1, 478-13353-2, 478-13353-6

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-13353-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13353-1-ND
Tantalum - Polymer Capacitors 478-13353-1-ND
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-13353-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13353-6-ND
Tantalum - Polymer Capacitors 478-13353-6-ND
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-13353-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13353-2-ND
Tantalum - Polymer Capacitors 478-13353-2-ND
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 0.06 Ohm Capacitor
70-TCJY336M025R0060E
SMD 33uF 0.06 Ohm Capacitor 70-TCJY336M025R0060E
Cap Tant Polymer 33uF 25VDC Y CASE 20%( 7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.06 Ohm 105°C T/R Product overview: TCJY336M025R0060E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.06 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJY336M025R0060E can be used for catalog matching and distributor lookup.

Cap Tant Polymer 33uF 25VDC Y CASE 20%( 7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.06 Ohm 105°C T/R Product overview: TCJY336M025R0060E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.06 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJY336M025R0060E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJY336M025R0060E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJY336M025R0060E
Capacitors - Tantalum - Polymer Capacitors TCJY336M025R0060E
CAP TANT POLY 33UF 25V 2917

CAP TANT POLY 33UF 25V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 899286-TCJY336M025R0060E 478-13353-1-ND 478-13353-6-ND 70-TCJY336M025R0060E TCJY336M025R0060E
Product Name Tantalum - Polymer Capacitors - TCJY336M025R0060E Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 33uF 0.06 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M200J452 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Tantalum Capacitors - 1814630 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details