220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz
Cap Tant Polymer 220uF 10VDC Y CASE 20%( 7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.04 Ohm 105°C T/R Product overview: TCJY227M010R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.04 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJY227M010R0040 can be used for catalog matching and distributor lookup.
CAP TANT POLY 220UF 10V 2917
CAP TANT POLY 220UF 10V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9505-6-ND | 478-9505-1-ND | 70-TCJY227M010R0040 | TCJY227M010R0040 | TCJY227M010R0040 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | SMD 220uF 0.04 Ohm Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |