22µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 70mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 70mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 70mOhm @ 100kHz
CAP TANT POLY 22UF 25V 2917
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-13348-6-ND | 478-13348-1-ND | TCJY226M025R0070E |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |