Kyocera Corporation Tantalum - Polymer Capacitors TCJY107M010R0045

Description
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-8800-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8800-2-ND
Tantalum - Polymer Capacitors 478-8800-2-ND
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-8800-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8800-1-ND
Tantalum - Polymer Capacitors 478-8800-1-ND
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-8800-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8800-6-ND
Tantalum - Polymer Capacitors 478-8800-6-ND
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 0.045 Ohm Capacitor
70-TCJY107M010R0045
SMD 100uF 0.045 Ohm Capacitor 70-TCJY107M010R0045
Cap Tant Polymer 100uF 10VDC Y CASE 20%( 7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.045 Ohm 105°C T/R Product overview: TCJY107M010R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.045 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJY107M010R0045 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 100uF 10VDC Y CASE 20%( 7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.045 Ohm 105°C T/R Product overview: TCJY107M010R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.045 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJY107M010R0045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 20-SOIC (0.295", 7.50mm Width), 19 Leads

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 6000 Hrs @ 105°C
Mounting Type: Fixed
Package / Case: 20-SOIC (0.295", 7.50mm Width), 19 Leads

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJY107M010R0045 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCJY107M010R0045
Capacitors - Tantalum - Polymer Capacitors TCJY107M010R0045
CAP TANT POLY 100UF 10V 2917

CAP TANT POLY 100UF 10V 2917

Supplier's Site
Cap, 100Μf, 10V, 20%, 2917; Capacitance Kyocera Avx - 52X6309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 20%, 2917; Capacitance Kyocera Avx
52X6309
Cap, 100Μf, 10V, 20%, 2917; Capacitance Kyocera Avx 52X6309
CAP, 100µF, 10V, 20%, 2917; Capacitance:100µF; Voltage Rating:10V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:Y; ESR:0.045ohm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 100µF, 10V, 20%, 2917; Capacitance:100µF; Voltage Rating:10V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:Y; ESR:0.045ohm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8800-2-ND 478-8800-6-ND 70-TCJY107M010R0045 TCJY107M010R0045 52X6309
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 100uF 0.045 Ohm Capacitor Connectors,Interconnects Capacitors - Tantalum - Polymer Capacitors Cap, 100Μf, 10V, 20%, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 0.2200 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Tantalum Capacitors - TAS106K006P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details