Kyocera Corporation Tantalum - Polymer Capacitors TCJU157M035R0100E

Description
150µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCJU157M035R0100EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJU157M035R0100EDKR-ND
Tantalum - Polymer Capacitors 478-TCJU157M035R0100EDKR-ND
150µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 100mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCJU157M035R0100ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJU157M035R0100ETR-ND
Tantalum - Polymer Capacitors 478-TCJU157M035R0100ETR-ND
150µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 100mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCJU157M035R0100ECT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJU157M035R0100ECT-ND
Tantalum - Polymer Capacitors 478-TCJU157M035R0100ECT-ND
150µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 100mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 0.1 Ohm Capacitor
70-TCJU157M035R0100E
SMD 150uF 0.1 Ohm Capacitor 70-TCJU157M035R0100E
Cap Tant Polymer 150uF 35VDC U CASE 20%( 7.3 X 6.1 X 4.1mm) Inward L SMD 7361-43 0.1 Ohm 105°C T/R Product overview: TCJU157M035R0100E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJU157M035R0100E can be used for catalog matching and distributor lookup.

Cap Tant Polymer 150uF 35VDC U CASE 20%( 7.3 X 6.1 X 4.1mm) Inward L SMD 7361-43 0.1 Ohm 105°C T/R Product overview: TCJU157M035R0100E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJU157M035R0100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 34-SMD Module Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: 34-SMD Module
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Tantalum - Polymer Capacitors - TCJU157M035R0100E - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
TCJU157M035R0100E
Tantalum - Polymer Capacitors TCJU157M035R0100E
CAP TANT POLY 150UF 35V 2924

CAP TANT POLY 150UF 35V 2924

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJU157M035R0100E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJU157M035R0100E
Capacitors - Tantalum - Polymer Capacitors TCJU157M035R0100E
CAP TANT POLY 150UF 35V 2924

CAP TANT POLY 150UF 35V 2924

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCJU157M035R0100EDKR-ND 478-TCJU157M035R0100ETR-ND 70-TCJU157M035R0100E TCJU157M035R0100E TCJU157M035R0100E
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 150uF 0.1 Ohm Capacitor Connectors,Interconnects Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 0.2200 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details