Kyocera Corporation Tantalum - Polymer Capacitors TCJT226M010R0150

Description
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-3476-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3476-2-ND
Tantalum - Polymer Capacitors 478-3476-2-ND
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3476-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3476-6-ND
Tantalum - Polymer Capacitors 478-3476-6-ND
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3476-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3476-1-ND
Tantalum - Polymer Capacitors 478-3476-1-ND
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 0.15 Ohm Capacitor
70-TCJT226M010R0150
SMD 22uF 0.15 Ohm Capacitor 70-TCJT226M010R0150
Cap Tant Polymer 22uF 10VDC T CASE 20%( 3.5 X 2.8 X 1.2mm) Inward L SMD 3528-12 0.15 Ohm 105°C T/R Product overview: TCJT226M010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJT226M010R0150 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 22uF 10VDC T CASE 20%( 3.5 X 2.8 X 1.2mm) Inward L SMD 3528-12 0.15 Ohm 105°C T/R Product overview: TCJT226M010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJT226M010R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJT226M010R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJT226M010R0150
Capacitors - Tantalum - Polymer Capacitors TCJT226M010R0150
CAP TANT POLY 22UF 10V 1210

CAP TANT POLY 22UF 10V 1210

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 0.15 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 58M1212 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 0.15 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
58M1212
Tantalum Capacitor, 22Uf, 10V, 0.15 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 58M1212
TANTALUM CAPACITOR, 22UF, 10V, 0.15 OHM, 0.2, 1206, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:T; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 0.15 OHM, 0.2, 1206, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:T; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3476-2-ND 478-3476-6-ND 70-TCJT226M010R0150 TCJT226M010R0150 58M1212
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 22uF 0.15 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 22Uf, 10V, 0.15 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers