CAP, TANT, POLYMER, 47UF, 6.3V, 0805; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2.05mm; Product Width:1.35mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 74T5401 |
| Product Name | Cap, Tant, Polymer, 47Uf, 6.3V, 0805; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 47 microF |