6.8µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 120mOhm @ 100kHz
CAP TANT POLY 6.8UF 50V 2917
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TCJD685M050R0120E-ND | TCJD685M050R0120E |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF |