Kyocera Corporation Tantalum - Polymer Capacitors TCJD477M002R0015

Description
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 15mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 15mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9578-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9578-2-ND
Tantalum - Polymer Capacitors 478-9578-2-ND
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 15mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Capacitor, Tantalum Polymer, 470Uf, 2.5V, 2917; Capacitance Kyocera Avx - 38Y8285 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum Polymer, 470Uf, 2.5V, 2917; Capacitance Kyocera Avx
38Y8285
Capacitor, Tantalum Polymer, 470Uf, 2.5V, 2917; Capacitance Kyocera Avx 38Y8285
CAPACITOR, TANTALUM POLYMER, 470UF, 2.5V, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.015ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Case Size:2917RoHS Compliant: Yes

CAPACITOR, TANTALUM POLYMER, 470UF, 2.5V, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.015ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 470Uf, 2.5V, 2917, Reel; Capacitance Kyocera Avx - 38Y8286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 470Uf, 2.5V, 2917, Reel; Capacitance Kyocera Avx
38Y8286
Capacitor, Tantalum, 470Uf, 2.5V, 2917, Reel; Capacitance Kyocera Avx 38Y8286
CAPACITOR, TANTALUM, 470UF, 2.5V, 2917, REEL; Capacitance:470µF; Voltage(DC):2.5V; ESR:0.015ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes

CAPACITOR, TANTALUM, 470UF, 2.5V, 2917, REEL; Capacitance:470µF; Voltage(DC):2.5V; ESR:0.015ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, Polarized, Tantalum (Solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 470Uf, 2917 Rohs Compliant Kyocera Avx - 96AJ2550 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Polarized, Tantalum (Solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 470Uf, 2917 Rohs Compliant Kyocera Avx
96AJ2550
Tantalum Capacitor, Polarized, Tantalum (Solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 470Uf, 2917 Rohs Compliant Kyocera Avx 96AJ2550
TANTALUM CAPACITOR, POLARIZED, TANTALUM (SOLID POLYMER), 2.5V, 20% +TOL, 20% -TOL, 470UF, 2917 ROHS COMPLIANT: YES

TANTALUM CAPACITOR, POLARIZED, TANTALUM (SOLID POLYMER), 2.5V, 20% +TOL, 20% -TOL, 470UF, 2917 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - TCJD477M002R0015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCJD477M002R0015
Capacitors - Tantalum - Polymer Capacitors TCJD477M002R0015
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9578-2-ND 38Y8285 38Y8286 96AJ2550 TCJD477M002R0015
Product Name Tantalum - Polymer Capacitors Capacitor, Tantalum Polymer, 470Uf, 2.5V, 2917; Capacitance Kyocera Avx Capacitor, Tantalum, 470Uf, 2.5V, 2917, Reel; Capacitance Kyocera Avx Tantalum Capacitor, Polarized, Tantalum (Solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 470Uf, 2917 Rohs Compliant Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details