47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz
Cap Tant Polymer 47uF 25VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 105°C T/R Product overview: TCJD476M025R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJD476M025R0100 can be used for catalog matching and distributor lookup.
CAP, 47µF, 25V, 20%, 2917; Capacitance:47µF; Voltage Rating:25V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
CAP, TANT POLYMER, 47UF, 25V, 2917, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP TANT POLY 47UF 25V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-6638-2-ND | 478-6638-6-ND | 70-TCJD476M025R0100 | 52X6302 | 43X9388 | TCJD476M025R0100 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | SMD 47uF 0.1 Ohm Capacitor | Cap, 47Μf, 25V, 20%, 2917; Capacitance Kyocera Avx | Cap, Tant Polymer, 47Uf, 25V, 2917, Reel; Capacitance Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |