47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 55mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 55mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 55mOhm @ 100kHz
CAP, 47UF, 20V, TANT, POLYMER, D; Capacitance:47µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT POLY 47UF 20V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9448-6-ND | 478-9448-1-ND | 14AC5245 | TCJD476M020R0055 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 47Uf, 20V, Tant, Polymer, D; Capacitance Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |