4.7µF Molded Tantalum Polymer Capacitor 75V 2917 (7343 Metric) 150mOhm @ 100kHz
4.7µF Molded Tantalum Polymer Capacitor 75V 2917 (7343 Metric) 150mOhm @ 100kHz
4.7µF Molded Tantalum Polymer Capacitor 75V 2917 (7343 Metric) 150mOhm @ 100kHz
Cap Tant Polymer 4.7uF 75VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 105°C T/R Product overview: TCJD475M075R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJD475M075R0150 can be used for catalog matching and distributor lookup.
CAP TANT POLY 4.7UF 75V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCJD475M075R0150TR-ND | 478-TCJD475M075R0150DKR-ND | 70-TCJD475M075R0150 | TCJD475M075R0150 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | SMD 4.7uF 0.15 Ohm Capacitor | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |