AVX Corporation Tantalum - Polymer Capacitors TCJD337M006R0015

Description
Tantalum Polymer Capacitor
Request a Quote Datasheet
Description
Tantalum Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCJD337M006R0015TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJD337M006R0015TR-ND
Tantalum - Polymer Capacitors 478-TCJD337M006R0015TR-ND
Tantalum Polymer Capacitor

Tantalum Polymer Capacitor

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 0.015 Ohm Capacitor
70-TCJD337M006R0015
SMD 330uF 0.015 Ohm Capacitor 70-TCJD337M006R0015
Cap Tant Polymer 330uF 6.3VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.015 Ohm 105°C T/R Product overview: TCJD337M006R0015 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.015 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJD337M006R0015 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 330uF 6.3VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.015 Ohm 105°C T/R Product overview: TCJD337M006R0015 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.015 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJD337M006R0015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJD337M006R0015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCJD337M006R0015
Capacitors - Tantalum - Polymer Capacitors TCJD337M006R0015
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site
Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Kyocera Avx - 91Y7031 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Kyocera Avx
91Y7031
Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Kyocera Avx 91Y7031
CAP, 330µF, 6.3V, 20%, 2917; Capacitance:330µF; Voltage Rating:6.3V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 330µF, 6.3V, 20%, 2917; Capacitance:330µF; Voltage Rating:6.3V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCJD337M006R0015TR-ND 70-TCJD337M006R0015 TCJD337M006R0015 91Y7031
Product Name Tantalum - Polymer Capacitors SMD 330uF 0.015 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details