CAP TANT POLY 33UF 25V 2917
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz
AVX TCJD336M025R0060E Polymer Capacitor
AVX TCJD336M025R0060E Polymer Capacitor
AVX TCJD336M025R0060E Polymer Capacitor
CAP TANT POLY 33UF 25V 2917
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCJD336M025R0060ECT-ND | 2490410 | TCJD336M025R0060E |
| Product Name | Tantalum - Polymer Capacitors | Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |