Kyocera Corporation Tantalum - Polymer Capacitors TCJD227M016R0050E

Description
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCJD227M016R0050EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJD227M016R0050EDKR-ND
Tantalum - Polymer Capacitors 478-TCJD227M016R0050EDKR-ND
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCJD227M016R0050ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJD227M016R0050ETR-ND
Tantalum - Polymer Capacitors 478-TCJD227M016R0050ETR-ND
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCJD227M016R0050ECT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJD227M016R0050ECT-ND
Tantalum - Polymer Capacitors 478-TCJD227M016R0050ECT-ND
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1331482-TCJD227M016R0050E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1331482-TCJD227M016R0050E
Capacitors - Tantalum - Polymer Capacitors 1331482-TCJD227M016R0050E
Manufacturer: KYOCERA AVX Win Source Part Number: 1331482-TCJD227M016R 0050E Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 50mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Other Part Number: 478-13283-6,478-1328 3-2,478-13283-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331482-TCJD227M016R0050E
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 50mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Other Part Number: 478-13283-6,478-13283-2,478-13283-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 0.05 Ohm Capacitor
70-TCJD227M016R0050E
SMD 220uF 0.05 Ohm Capacitor 70-TCJD227M016R0050E
Cap Tant Polymer 220uF 16VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Undertab SMD 7343-31 0.05 Ohm 105°C T/R Product overview: TCJD227M016R0050E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJD227M016R0050E can be used for catalog matching and distributor lookup.

Cap Tant Polymer 220uF 16VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Undertab SMD 7343-31 0.05 Ohm 105°C T/R Product overview: TCJD227M016R0050E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJD227M016R0050E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 2490408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2490408
Polymer Capacitors 2490408
AVX TCJD227M016R0050E Polymer Capacitor

AVX TCJD227M016R0050E Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2490409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2490409
Polymer Capacitors 2490409
AVX TCJD227M016R0050E Polymer Capacitor

AVX TCJD227M016R0050E Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2490409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2490409P
Polymer Capacitors 2490409P
AVX TCJD227M016R0050E Polymer Capacitor

AVX TCJD227M016R0050E Polymer Capacitor

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - TCJD227M016R0050E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCJD227M016R0050E
Capacitors - Tantalum - Polymer Capacitors TCJD227M016R0050E
CAP TANT POLY 220UF 16V 2917

CAP TANT POLY 220UF 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCJD227M016R0050EDKR-ND 478-TCJD227M016R0050ETR-ND 1331482-TCJD227M016R0050E 70-TCJD227M016R0050E 2490408 TCJD227M016R0050E
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors SMD 220uF 0.05 Ohm Capacitor Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 337SML025MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details