Kyocera Corporation Capacitors - Tantalum - Polymer Capacitors TCJD227M016R0050

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330000-TCJD227M016R 0050 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 50mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Other Part Number: 478-11483-2,478-1148 3-1,478-11483-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330000-TCJD227M016R 0050 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 50mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Other Part Number: 478-11483-2,478-1148 3-1,478-11483-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1330000-TCJD227M016R0050 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1330000-TCJD227M016R0050
Capacitors - Tantalum - Polymer Capacitors 1330000-TCJD227M016R0050
Manufacturer: KYOCERA AVX Win Source Part Number: 1330000-TCJD227M016R 0050 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 50mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Other Part Number: 478-11483-2,478-1148 3-1,478-11483-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330000-TCJD227M016R0050
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 50mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Other Part Number: 478-11483-2,478-11483-1,478-11483-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-11483-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-11483-2-ND
Tantalum - Polymer Capacitors 478-11483-2-ND
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-11483-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-11483-6-ND
Tantalum - Polymer Capacitors 478-11483-6-ND
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-11483-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-11483-1-ND
Tantalum - Polymer Capacitors 478-11483-1-ND
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 0.05 Ohm Capacitor
70-TCJD227M016R0050
SMD 220uF 0.05 Ohm Capacitor 70-TCJD227M016R0050
Cap Tant Polymer 220uF 16VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.05 Ohm 105°C T/R Product overview: TCJD227M016R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJD227M016R0050 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 220uF 16VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.05 Ohm 105°C T/R Product overview: TCJD227M016R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJD227M016R0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tant Cap, Polymer, 220Uf, 16V, Case D; Capacitance Kyocera Avx - 46AC8512 - Newark, An Avnet Company
Chicago, IL, United States
Tant Cap, Polymer, 220Uf, 16V, Case D; Capacitance Kyocera Avx
46AC8512
Tant Cap, Polymer, 220Uf, 16V, Case D; Capacitance Kyocera Avx 46AC8512
TANT CAP, POLYMER, 220UF, 16V, CASE D; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANT CAP, POLYMER, 220UF, 16V, CASE D; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tant Cap, Polymer, 220Uf, 16V, Case D; Capacitance Kyocera Avx - 46AC8513 - Newark, An Avnet Company
Chicago, IL, United States
Tant Cap, Polymer, 220Uf, 16V, Case D; Capacitance Kyocera Avx
46AC8513
Tant Cap, Polymer, 220Uf, 16V, Case D; Capacitance Kyocera Avx 46AC8513
TANT CAP, POLYMER, 220UF, 16V, CASE D; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANT CAP, POLYMER, 220UF, 16V, CASE D; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 77AC3894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx
77AC3894
Cap, 220Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx 77AC3894
CAP, 220UF, 16V, TANT, POLYMER, CASE D; Capacitance:220µF; Voltage Rating:16V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.05ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220UF, 16V, TANT, POLYMER, CASE D; Capacitance:220µF; Voltage Rating:16V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.05ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - TCJD227M016R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJD227M016R0050
Capacitors - Tantalum - Polymer Capacitors TCJD227M016R0050
CAP TANT POLY 220UF 16V 2917

CAP TANT POLY 220UF 16V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330000-TCJD227M016R0050 478-11483-2-ND 478-11483-6-ND 70-TCJD227M016R0050 46AC8512 77AC3894 TCJD227M016R0050
Product Name Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 220uF 0.05 Ohm Capacitor Tant Cap, Polymer, 220Uf, 16V, Case D; Capacitance Kyocera Avx Cap, 220Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details