220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz
CAP, 220UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES
CAP TANT POLY 220UF 10V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-13281-1-ND | 478-13281-6-ND | 90AJ6798 | TCJD227M010R0040E |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 220Uf, 10V, Tant, Polymer, Case D Rohs Compliant Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |