Kyocera Corporation Tantalum - Polymer Capacitors - TCJD227M010R0040 TCJD227M010R0040

Description
Manufacturer: AVX Corporation Win Source Part Number: 749941-TCJD227M010R0 040 Series: TCJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 40 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TCJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T598D227M010ATE040; T543Y227M010AHW40; T543Y227M010AHS04072 80; Introduction Date: November 09, 2017 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 749941-TCJD227M010R0 040 Series: TCJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 40 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TCJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T598D227M010ATE040; T543Y227M010AHW40; T543Y227M010AHS04072 80; Introduction Date: November 09, 2017 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - TCJD227M010R0040 - 749941-TCJD227M010R0040 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - TCJD227M010R0040
749941-TCJD227M010R0040
Tantalum - Polymer Capacitors - TCJD227M010R0040 749941-TCJD227M010R0040
Manufacturer: AVX Corporation Win Source Part Number: 749941-TCJD227M010R0 040 Series: TCJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 40 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TCJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T598D227M010ATE040; T543Y227M010AHW40; T543Y227M010AHS04072 80; Introduction Date: November 09, 2017 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 749941-TCJD227M010R0040
Series: TCJ
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 40 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TCJ
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): T598D227M010ATE040; T543Y227M010AHW40; T543Y227M010AHS0407280;
Introduction Date: November 09, 2017
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2035
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-8792-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8792-1-ND
Tantalum - Polymer Capacitors 478-8792-1-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-8792-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8792-2-ND
Tantalum - Polymer Capacitors 478-8792-2-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-8792-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8792-6-ND
Tantalum - Polymer Capacitors 478-8792-6-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 0.04 Ohm Capacitor
70-TCJD227M010R0040
SMD 220uF 0.04 Ohm Capacitor 70-TCJD227M010R0040
Cap Tant Polymer 220uF 10VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.04 Ohm 105°C T/R Product overview: TCJD227M010R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.04 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJD227M010R0040 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 220uF 10VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.04 Ohm 105°C T/R Product overview: TCJD227M010R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.04 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJD227M010R0040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJD227M010R0040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJD227M010R0040
Capacitors - Tantalum - Polymer Capacitors TCJD227M010R0040
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 749941-TCJD227M010R0040 478-8792-1-ND 478-8792-6-ND 70-TCJD227M010R0040 TCJD227M010R0040
Product Name Tantalum - Polymer Capacitors - TCJD227M010R0040 Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 220uF 0.04 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers