Manufacturer: AMIS
Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: Vertical, 6 Flat Lead
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers |
| Category | Developement Board |