100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz
Tantalum Capacitors - Polymer SMD 10V 100uF ESR=25Ohms
CAP TANT POLY 100UF 10V 2917
CAP, 100UF, 10V, TANT, POLYMER, CASE D; Capacitance:100µF; Voltage Rating:10V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12533-6-ND | 478-12533-1-ND | TCJD107M010R0025 | TCJD107M010R0025 | 99AC9704 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum Capacitors - Polymer SMD | Capacitors - Tantalum - Polymer Capacitors | Cap, 100Uf, 10V, Tant, Polymer, Case D; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |