Kyocera Corporation Tantalum - Polymer Capacitors TCJC686M006R0100E

Description
68µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - TCJC686M006R0100E-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
TCJC686M006R0100E-ND
Tantalum - Polymer Capacitors TCJC686M006R0100E-ND
68µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJC686M006R0100E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJC686M006R0100E
Capacitors - Tantalum - Polymer Capacitors TCJC686M006R0100E
CAP TANT POLY 68UF 6.3V 2312

CAP TANT POLY 68UF 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number TCJC686M006R0100E-ND TCJC686M006R0100E
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details