Kyocera Corporation Tantalum - Polymer Capacitors TCJC685M050R0200

Description
6.8µF Molded Tantalum Polymer Capacitor 50V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Polymer Capacitor 50V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9432-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9432-6-ND
Tantalum - Polymer Capacitors 478-9432-6-ND
6.8µF Molded Tantalum Polymer Capacitor 50V 2312 (6032 Metric) 200mOhm @ 100kHz

6.8µF Molded Tantalum Polymer Capacitor 50V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9432-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9432-1-ND
Tantalum - Polymer Capacitors 478-9432-1-ND
6.8µF Molded Tantalum Polymer Capacitor 50V 2312 (6032 Metric) 200mOhm @ 100kHz

6.8µF Molded Tantalum Polymer Capacitor 50V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9432-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9432-2-ND
Tantalum - Polymer Capacitors 478-9432-2-ND
6.8µF Molded Tantalum Polymer Capacitor 50V 2312 (6032 Metric) 200mOhm @ 100kHz

6.8µF Molded Tantalum Polymer Capacitor 50V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 0.2 Ohm Capacitor
70-TCJC685M050R0200
SMD 6.8uF 0.2 Ohm Capacitor 70-TCJC685M050R0200
Cap Tant Polymer 6.8uF 50VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 105°C T/R Product overview: TCJC685M050R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC685M050R0200 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 6.8uF 50VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 105°C T/R Product overview: TCJC685M050R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC685M050R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJC685M050R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJC685M050R0200
Capacitors - Tantalum - Polymer Capacitors TCJC685M050R0200
CAP TANT POLY 6.8UF 50V 2312

CAP TANT POLY 6.8UF 50V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9432-6-ND 478-9432-1-ND 70-TCJC685M050R0200 TCJC685M050R0200
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 6.8uF 0.2 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details