Kyocera Corporation 35V 4.7uF 200mOhm Capacitor TCJC475M035R0200

Description
Tantalum Capacitors - Polymer 35V 4.7uF 20% 2312 E SR=200mOhm Product overview: TCJC475M035R0200 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 4.7uF, 200mOhm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 4.7uF, 200mOhm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC475M035R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitors - Polymer 35V 4.7uF 20% 2312 E SR=200mOhm Product overview: TCJC475M035R0200 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 4.7uF, 200mOhm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 4.7uF, 200mOhm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC475M035R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 4.7uF 200mOhm Capacitor
70-TCJC475M035R0200
35V 4.7uF 200mOhm Capacitor 70-TCJC475M035R0200
Tantalum Capacitors - Polymer 35V 4.7uF 20% 2312 E SR=200mOhm Product overview: TCJC475M035R0200 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 4.7uF, 200mOhm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 4.7uF, 200mOhm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC475M035R0200 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 35V 4.7uF 20% 2312 E SR=200mOhm Product overview: TCJC475M035R0200 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 4.7uF, 200mOhm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 4.7uF, 200mOhm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC475M035R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 478-6643-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6643-2-ND
Tantalum - Polymer Capacitors 478-6643-2-ND
4.7µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6643-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6643-6-ND
Tantalum - Polymer Capacitors 478-6643-6-ND
4.7µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6643-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6643-1-ND
Tantalum - Polymer Capacitors 478-6643-1-ND
4.7µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
CAP TANT POLY 4.7UF 35V 2312 - 66-TCJC475M035R0200 - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 4.7UF 35V 2312
66-TCJC475M035R0200
CAP TANT POLY 4.7UF 35V 2312 66-TCJC475M035R0200
CAP TANT POLY 4.7UF 35V 2312

CAP TANT POLY 4.7UF 35V 2312

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - TCJC475M035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJC475M035R0200
Capacitors - Tantalum - Polymer Capacitors TCJC475M035R0200
CAP TANT POLY 4.7UF 35V 2312

CAP TANT POLY 4.7UF 35V 2312

Supplier's Site
Cap, Tant, Polymer, 4.7Uf, 35V, 2312; Capacitance Kyocera Avx - 73T9992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 4.7Uf, 35V, 2312; Capacitance Kyocera Avx
73T9992
Cap, Tant, Polymer, 4.7Uf, 35V, 2312; Capacitance Kyocera Avx 73T9992
CAP, TANT, POLYMER, 4.7UF, 35V, 2312; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:C; ESR:0.2ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 4.7UF, 35V, 2312; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:C; ESR:0.2ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-TCJC475M035R0200 478-6643-2-ND 478-6643-6-ND 66-TCJC475M035R0200 TCJC475M035R0200 73T9992
Product Name 35V 4.7uF 200mOhm Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors CAP TANT POLY 4.7UF 35V 2312 Capacitors - Tantalum - Polymer Capacitors Cap, Tant, Polymer, 4.7Uf, 35V, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details