Kyocera Corporation SMD 15uF 0.2 Ohm Capacitor TCJC156M035R0200

Description
Cap Tant Polymer 15uF 35VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 105°C T/R Product overview: TCJC156M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC156M035R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 15uF 35VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 105°C T/R Product overview: TCJC156M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC156M035R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 0.2 Ohm Capacitor
70-TCJC156M035R0200
SMD 15uF 0.2 Ohm Capacitor 70-TCJC156M035R0200
Cap Tant Polymer 15uF 35VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 105°C T/R Product overview: TCJC156M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC156M035R0200 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 15uF 35VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 105°C T/R Product overview: TCJC156M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC156M035R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1339668-TCJC156M035R0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1339668-TCJC156M035R0200
Capacitors - Tantalum - Polymer Capacitors 1339668-TCJC156M035R0200
Win Source Part Number: 1339668-TCJC156M035R 0200 Category: Capacitors - Tantalum - Polymer Capacitors Series: TCJ Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Capacitance: 15 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: C Mounting Type: Surface Mount Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX

Win Source Part Number: 1339668-TCJC156M035R0200
Category: Capacitors - Tantalum - Polymer Capacitors
Series: TCJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: C
Mounting Type: Surface Mount
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6645-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6645-2-ND
Tantalum - Polymer Capacitors 478-6645-2-ND
15µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6645-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6645-1-ND
Tantalum - Polymer Capacitors 478-6645-1-ND
15µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6645-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6645-6-ND
Tantalum - Polymer Capacitors 478-6645-6-ND
15µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Cap, Tant, Polymer, 15Uf, 35V, 2312; Capacitance Kyocera Avx - 73T9990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 15Uf, 35V, 2312; Capacitance Kyocera Avx
73T9990
Cap, Tant, Polymer, 15Uf, 35V, 2312; Capacitance Kyocera Avx 73T9990
CAP, TANT, POLYMER, 15UF, 35V, 2312; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:C; ESR:0.2ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 15UF, 35V, 2312; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:C; ESR:0.2ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - TCJC156M035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJC156M035R0200
Capacitors - Tantalum - Polymer Capacitors TCJC156M035R0200
CAP TANT POLY 15UF 35V 2312

CAP TANT POLY 15UF 35V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-TCJC156M035R0200 1339668-TCJC156M035R0200 478-6645-2-ND 478-6645-6-ND 73T9990 TCJC156M035R0200
Product Name SMD 15uF 0.2 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, Tant, Polymer, 15Uf, 35V, 2312; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers