Kyocera Corporation Tantalum - Polymer Capacitors TCJC155M063R0300

Description
1.5µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9427-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9427-1-ND
Tantalum - Polymer Capacitors 478-9427-1-ND
1.5µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz

1.5µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9427-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9427-6-ND
Tantalum - Polymer Capacitors 478-9427-6-ND
1.5µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz

1.5µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9427-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9427-2-ND
Tantalum - Polymer Capacitors 478-9427-2-ND
1.5µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz

1.5µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 1.5uF 0.3 Ohm Capacitor
70-TCJC155M063R0300
SMD 1.5uF 0.3 Ohm Capacitor 70-TCJC155M063R0300
Cap Tant Polymer 1.5uF 63VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 105°C T/R Product overview: TCJC155M063R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC155M063R0300 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 1.5uF 63VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 105°C T/R Product overview: TCJC155M063R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC155M063R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJC155M063R0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCJC155M063R0300
Capacitors - Tantalum - Polymer Capacitors TCJC155M063R0300
CAP TANT POLY 1.5UF 63V 2312

CAP TANT POLY 1.5UF 63V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9427-1-ND 478-9427-6-ND 70-TCJC155M063R0300 TCJC155M063R0300
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 1.5uF 0.3 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814573 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details