Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Capacitors Tantalum - Polymer Capacitors
Series: TCJ
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Type: Molded
10µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz
10µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz
10µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz
Cap Tant Polymer 10uF 35VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 105°C T/R Product overview: TCJC106M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC106M035R0200 can be used for catalog matching and distributor lookup.
CAP, 10UF, 35V, TANT, POLYMER, C; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:C; ESR:0.2ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes
CAP, 10UF, 35V, TANT, POLYMER, C ROHS COMPLIANT: YES
CAP TANT POLY 10UF 35V 2312
CAP TANT POLY 10UF 35V 2312
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5983-1-ND | 478-5983-6-ND | 70-TCJC106M035R0200 | 67R3562 | 75AH9288 | TCJC106M035R0200 | TCJC106M035R0200 | |
| Product Name | Capacitors Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | SMD 10uF 0.2 Ohm Capacitor | Cap, 10Uf, 35V, Tant, Polymer, C; Capacitance Kyocera Avx | Cap, 10Uf, 35V, Tant, Polymer, C Rohs Compliant Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts | |||
| WVAC | 35 volts | 35 volts |