Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:C; ESR:0.2ohm; Product Length:6mm; Product Width:3.2mm; Product Height:2.6mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC3715 |
| Product Name | Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 10 microF |