6.8µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 90mOhm @ 100kHz
6.8µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 90mOhm @ 100kHz
6.8µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 90mOhm @ 100kHz
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-13253-2-ND | 478-13253-6-ND |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 6.8 microF | 6.8 microF |