Kyocera Corporation Tantalum - Polymer Capacitors TCJB476M006R0055E

Description
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCJB476M006R0055EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJB476M006R0055EDKR-ND
Tantalum - Polymer Capacitors 478-TCJB476M006R0055EDKR-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCJB476M006R0055ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJB476M006R0055ETR-ND
Tantalum - Polymer Capacitors 478-TCJB476M006R0055ETR-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCJB476M006R0055ECT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJB476M006R0055ECT-ND
Tantalum - Polymer Capacitors 478-TCJB476M006R0055ECT-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz

Buy Now Datasheet
Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx - 50AJ0478 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx
50AJ0478
Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx 50AJ0478
CAP, 47UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx - 50AJ0479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx
50AJ0479
Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx 50AJ0479
CAP, 47UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB476M006R0055E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB476M006R0055E
Capacitors - Tantalum - Polymer Capacitors TCJB476M006R0055E
CAP TANT POLY 47UF 6.3V 1210

CAP TANT POLY 47UF 6.3V 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCJB476M006R0055EDKR-ND 478-TCJB476M006R0055ETR-ND 50AJ0478 TCJB476M006R0055E
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 276AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details