AVX Corporation Capacitance Kyocera Avx TCJB475M035R0200.

Description
Capacitance:4.7µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Series Name:TCJ RoHS Compliant: Yes
Datasheet
Description
Capacitance:4.7µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Series Name:TCJ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 28AC3714 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
28AC3714
Capacitance Kyocera Avx 28AC3714
Capacitance:4.7µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Series Name:TCJ RoHS Compliant: Yes

Capacitance:4.7µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Series Name:TCJ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3714
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details