Cap Tant Polymer 4.7uF 25VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.15 Ohm 105°C T/R Product overview: TCJB475M025R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB475M025R0150 can be used for catalog matching and distributor lookup.
4.7µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz
4.7µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz
4.7µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz
CAP TANT POLY 4.7UF 25V 1210
CAP, TANT, POLYMER, 4.7UF, 25V, 1210; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-TCJB475M025R0150 | 478-6630-6-ND | 478-6630-2-ND | TCJB475M025R0150 | 76T3934 |
| Product Name | SMD 4.7uF 0.15 Ohm Capacitor | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, Tant, Polymer, 4.7Uf, 25V, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts | ||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |